EN
  • EN
  • DE

LTC2636CMS-LMI8#PBF

Part No LTC2636CMS-LMI8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 8 Bit Digital to Analog Converter 8 16-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879331-LTC2636CMS-LMI8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-LMI8#PBF CAD Model

Description

LTC2636CMS-LMI8#PBF - Analog Devices Inc.

The LTC2636CMS-LMI8#PBF from Analog Devices Inc. is a high-precision, octal 12-bit digital-to-analog converter (DAC) engineered to provide robust performance in a variety of applications. This integrated circuit (IC) is designed to meet the rigorous demands of industrial, automotive, and communication systems where accurate digital control of analog signals is crucial.

One of the standout features of the LTC2636CMS-LMI8#PBF is its 12-bit resolution which ensures fine granularity in the analog output, allowing for precise control in applications such as programmable voltage and current sources, process control, and data acquisition systems. The DAC operates with a supply voltage ranging from 2.7V to 5.5V, providing flexibility for different power requirements and ensuring compatibility with a wide range of microcontrollers and processors.

This product comes in a compact 16-lead MSOP package, making it suitable for space-constrained applications without compromising on performance. The LTC2636CMS-LMI8#PBF features an integrated precision reference with a 10ppm/°C max temperature coefficient, which contributes to its overall stability and accuracy over a wide temperature range.

Communication with the LTC2636CMS-LMI8#PBF is facilitated through a 3-wire SPI-compatible serial interface, which is widely used and ensures easy integration into existing designs. This interface supports high-speed data transfers, enabling quick updates to the DAC outputs when required.

The device also offers a range of software-selectable output voltage ranges, including unipolar and bipolar options, providing additional flexibility for various application needs. Moreover, the LTC2636CMS-LMI8#PBF has a power-on reset circuit that ensures the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place.

For designers looking for a reliable and high-performing DAC solution, the LTC2636CMS-LMI8#PBF from Analog Devices Inc. offers an excellent blend of precision, flexibility, and ease of use, making it an ideal choice for a multitude of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess