AD7224KPZ Digital-to-Analog Converter from Analog Devices Inc.
The AD7224KPZ is a precision 8-bit digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to offer reliable digital-to-analog signal conversion in a variety of applications, including industrial control systems, automated test equipment, and digital signal processing.
Key Features
- Resolution: 8-bit accuracy, providing fine granularity for analog output.
- Interface: Easy-to-use parallel interface for quick data transfer and communication with microprocessors.
- Settling Time: Fast settling time ensures prompt response to digital input changes.
- Output: The device offers a buffered voltage output capable of driving 10kΩ in parallel with 10nF loads.
- Power Supply: Flexible power supply options with a wide range of ±4.5V to ±18V, suitable for various system requirements.
- Package: Housed in a robust 20-pin PLCC (Plastic Leaded Chip Carrier) package, the AD7224KPZ is designed for durability and reliable performance in harsh environments.
Applications
The versatility of the AD7224KPZ makes it ideal for integration into a wide array of applications. It is particularly well-suited for:
- Process control and industrial automation
- Data acquisition systems
- Digital gain and offset adjustment
- Instrumentation and laboratory equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7224KPZ is no exception. Each unit undergoes rigorous testing to ensure performance standards are met, providing designers and engineers with confidence in their system's accuracy and reliability.
Ordering Information
To incorporate the AD7224KPZ into your next project, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you receive genuine components by purchasing through official channels.