EN
  • EN
  • DE

LTC2636CMS-HMI12#PBF

Part No LTC2636CMS-HMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Digital to Analog Converter 8 16-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879329-LTC2636CMS-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-HMI12#PBF CAD Model

Description

Product Overview

The LTC2636CMS-HMI12#PBF is a high-precision, octal, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed for sophisticated control systems and precision applications. This component is part of a family of DACs that offers various resolution options, making it suitable for a wide range of applications that require fine-grain analog output control.

Key Features

  • Resolution: The LTC2636CMS-HMI12#PBF features a 12-bit resolution which ensures a high degree of accuracy for analog outputs.
  • Channel Count: As an octal DAC, it integrates eight DACs in one package, providing compact and efficient multi-channel solutions.
  • Output Range: Users can select from multiple internal reference voltages, enabling a variety of output ranges without the need for external components.
  • Interface: The device offers a simple SPI interface for communication, making it easy to integrate into a digital system.
  • Power Efficiency: It operates with a low supply voltage, minimizing power consumption and making it ideal for battery-powered and portable applications.
  • Package: The LTC2636CMS-HMI12#PBF comes in a compact MSOP-16 package, which is suitable for space-constrained applications.

Applications

This DAC is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Product Specifications

The LTC2636CMS-HMI12#PBF offers precision specifications that ensure reliable and accurate performance:

  • Supply Voltage: 2.7V to 5.5V
  • Integrated Reference: Yes, with selectable internal reference voltages
  • Settling Time: Fast settling time to accommodate dynamic applications
  • Temperature Range: Specified performance over the full industrial temperature range

With its combination of high resolution, multiple channels, and ease of integration, the LTC2636CMS-HMI12#PBF from Analog Devices Inc. is an excellent choice for designers looking to add precise analog control to their systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess