EN
  • EN
  • DE

LTC2634HMSE-LMX8#TRPBF

Part No LTC2634HMSE-LMX8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 8 Bit Digital to Analog Converter 4 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC2634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924399-LTC2634HMSE-LMX8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-LMX8#TRPBF CAD Model

Description

Product Overview: LTC2634HMSE-LMX8#TRPBF

The LTC2634HMSE-LMX8#TRPBF is a high-precision, quad 12-/10-/8-bit voltage-output digital-to-analog converters (DACs) with integrated high-accuracy reference, crafted by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer a compact, high-performance solution for applications requiring precise digital control over analog outputs.

Key Features

  • Resolution: The LTC2634 family offers multiple resolution options, and the LMX8 variant specifically provides 12-bit resolution, delivering fine-grained control over the output voltage.
  • Integrated Reference: An onboard, high-accuracy reference minimizes the need for external components and simplifies the design process, ensuring stable and reliable performance.
  • Multiple Output Ranges: The device supports selectable output ranges, including 0V to 2.5V, 0V to 5V, and an overrange of 0V to 5.5V, catering to a wide array of application needs.
  • Power Efficiency: With a low power operation, it is well-suited for portable and battery-powered applications, where power conservation is crucial.
  • Interface: The LTC2634HMSE-LMX8#TRPBF communicates through a SPI/MICROWIRE compatible serial interface, allowing for easy integration into most digital systems.
  • Packaging: Enclosed in a compact 16-lead MSOP package, it is designed for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability in varying environmental conditions.

Applications

The LTC2634HMSE-LMX8#TRPBF is ideal for a broad spectrum of applications, such as:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Medical and Healthcare Equipment

With its precision performance and robust feature set, the LTC2634HMSE-LMX8#TRPBF from Analog Devices Inc. is a versatile component for any system that requires reliable, accurate analog output derived from digital signals.

Ordering and Quality

The part number LTC2634HMSE-LMX8#TRPBF indicates that the product is available in tape and reel packaging, which is suitable for automated assembly processes and large-scale production. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, making it a trustworthy choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess