EN
  • EN
  • DE

LTC2630ISC6-LZ10#TRMPBF

Part No LTC2630ISC6-LZ10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2630 - Single 12-/10-/8-Bit Rail-to-Rail DACs with Integrated Reference in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 1
Number of Converters 1
Number of Pins 6
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.25 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 3.9 µs
Supply Type Single
Win Source Part Number 992612-LTC2630ISC6-LZ10#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2630ISC6-LZ10#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2630ISC6-LZ10#TRMPBF Digital-to-Analog Converter (DAC)

The LTC2630ISC6-LZ10#TRMPBF is a high-precision, single-channel, 10-bit Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy in a compact package. This particular model offers a full-scale output of 0V to 2.5V, which is ideal for a wide range of applications that require a precise voltage reference or an adjustable output.

Enclosed in a small 6-lead SC-70 package, the LTC2630ISC6-LZ10#TRMPBF is well-suited for space-constrained applications. The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems. The low power consumption of the DAC makes it an excellent choice for battery-powered devices, and its power-down feature further reduces power consumption when the DAC is not in active use.

This DAC incorporates a Rail-to-Rail output buffer, which ensures that the output can swing from the ground to the supply voltage, maximizing dynamic range and enhancing the performance of the overall system. The internal reference of the LTC2630ISC6-LZ10#TRMPBF establishes a precise and stable output voltage, but the device can also be configured to use an external reference, providing flexibility for specific application requirements.

Communication with the LTC2630ISC6-LZ10#TRMPBF is accomplished via a simple SPI-compatible serial interface, which allows for easy integration into a microcontroller-based system. The DAC also features a software-selectable power-down mode that reduces the current consumption to typically 0.4μA, further optimizing the system power efficiency.

Applications for this DAC are diverse and include portable instrumentation, data acquisition systems, industrial process control, digital gain and offset adjustment, and programmable voltage sources. The LTC2630ISC6-LZ10#TRMPBF is available in both commercial and industrial temperature ranges, accommodating a variety of environmental conditions.

With its combination of high precision, compact form factor, and ease of use, the LTC2630ISC6-LZ10#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and high-performance DAC in their electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4488 $51.5904
19+ $5.2913 $100.5347
30+ $5.1260 $153.7800
41+ $4.9606 $203.3846
53+ $4.7953 $254.1509
70+ $4.2992 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 611 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess