EN
  • EN
  • DE

LTC2605IGN-1#TRPBF

Part No LTC2605IGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202689-LTC2605IGN-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Ultra Librarian 3D Model Ultra Librarian LTC2605IGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2605IGN-1#TRPBF

The LTC2605IGN-1#TRPBF from Analog Devices Inc. is a high-precision, 16-bit digital-to-analog converter (DAC) designed to deliver unparalleled performance in a wide array of applications requiring accurate digital control over analog outputs. This product is part of the LTC2605 series, which is known for its exceptional quality and reliability in the field of digital-to-analog conversion technology.

This particular model comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications without compromising on performance. The LTC2605IGN-1#TRPBF operates with a single 2.7V to 5.5V supply, making it versatile for various system voltages and ensuring compatibility with both 3.3V and 5V logic levels. This flexibility is crucial for designers who require a DAC that can adapt to different power environments.

One of the standout features of the LTC2605IGN-1#TRPBF is its integrated, high output drive capability. This feature allows the DAC to directly drive capacitive loads, thereby simplifying the design and reducing the need for additional buffer components. Moreover, the device boasts a low power operation, which is particularly beneficial for portable and battery-powered applications where power efficiency is a critical parameter.

The LTC2605IGN-1#TRPBF offers excellent DAC performance with a monotonic output over the entire operating temperature range. This ensures that the output voltage changes in a predictable manner with each step in the digital input, providing a stable and accurate analog output. The device also features a shutdown mode that reduces the power consumption to a mere 1µA, further enhancing its suitability for power-sensitive applications.

To facilitate ease of use, the LTC2605IGN-1#TRPBF is equipped with a 3-wire SPI-compatible serial interface, enabling simple and efficient communication with microcontrollers or digital signal processors. This serial interface also allows for daisy-chaining of multiple DACs, which is a boon for systems requiring multiple analog outputs controlled by a single digital bus.

In summary, the LTC2605IGN-1#TRPBF from Analog Devices Inc. is a versatile, high-performance 16-bit DAC that offers designers a compact, power-efficient, and highly precise solution for controlling analog signals in a digital world. Whether used in industrial control systems, precision instrumentation, or any other application demanding high accuracy, this product stands out for its ease of integration and exceptional performance.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess