EN
  • EN
  • DE

LTC2493CDE#TRPBF

Part No LTC2493CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2493
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2493CDE#TRPBFTR, LTC2493CDE#TRPBF-ND, 505-LTC2493CDE#TRPBFDKR, 505-LTC2493CDE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879283-LTC2493CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2493CDE#TRPBF CAD Model

Description

Product Overview: LTC2493CDE#TRPBF from Analog Devices Inc.

The LTC2493CDE#TRPBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) with an integrated temperature sensor, brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC offers an impressive combination of features and performance that make it an ideal choice for a wide range of applications including industrial process control, instrumentation, medical devices, and automated test equipment.

At the heart of the LTC2493CDE#TRPBF is its Easy Drive™ technology, which simplifies the design process by allowing the ADC to work with high impedance input sources without the need for external signal conditioning. This feature significantly reduces the complexity and cost of the system design. The device's 2-wire I²C-compatible serial interface enables easy integration into a variety of microprocessor or microcontroller-based systems.

The LTC2493CDE#TRPBF operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in both portable and line-powered applications. Its small 16-lead DFN package ensures a compact footprint, critical for space-constrained applications while also providing enhanced thermal performance.

Key features of the LTC2493CDE#TRPBF include an internal oscillator, 2ppm INL and 0.5ppm RMS noise, which contribute to its high accuracy and stability. The device also boasts a wide input common mode range, allowing it to interface directly with a variety of sensors. The integrated temperature sensor provides direct digital temperature measurements, eliminating the need for separate temperature data acquisition components.

With its exceptional accuracy, integrated features, and ease of use, the LTC2493CDE#TRPBF from Analog Devices Inc. represents a robust solution for precision data conversion in demanding applications. Its reliability and performance make it a go-to choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5095 $52.5475
12+ $8.6232 $103.4784
18+ $8.3537 $150.3666
25+ $8.0843 $202.1075
32+ $7.8148 $250.0736
43+ $7.0064 $301.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess