EN
  • EN
  • DE

LTC2489IDE#PBF

Part No LTC2489IDE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 14DFN / 16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 7.5
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2489
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2489IDE#PBF,-2735-LTC2489IDE#PBF,LTC2489IDEPBF,LTC2489IDE#PBF-ND
Standard Package 91
Win Source Part Number 1188639-LTC2489IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2489IDE#PBF CAD Model

Description

Analog Devices LTC2489IDE#PBF Product Overview

The LTC2489IDE#PBF is a highly sophisticated 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and ease of use for a wide range of applications. This ADC features an integrated precision temperature sensor and a unique No Latency ΔΣ™ architecture that allows for single-cycle settling time for multiplexed applications.

With its wide input range and 16 differential channels, the LTC2489IDE#PBF is extremely versatile. The input channels are configurable as 16 differential or 32 single-ended inputs, making it suitable for complex industrial, automotive, and medical applications where precision data acquisition is critical. Its differential inputs are overvoltage protected up to ±30V, providing a robust solution for environments with the potential for high voltage spikes.

The device operates from a 2.7V to 5.5V supply, making it compatible with a variety of power sources. It also features an internal oscillator, eliminating the need for external components and simplifying the design process. The Easy Drive™ technology reduces the requirements for external driver circuits, allowing direct sensor interfacing and reducing system complexity and cost.

Communication with the LTC2489IDE#PBF is facilitated through an I²C interface, providing a convenient connection to microcontrollers and digital systems. This interface also supports a wide range of data rates, enabling flexibility in system design and optimization for various performance requirements.

With its compact 14-lead DFN package, the LTC2489IDE#PBF is designed for space-constrained applications, offering a minimal footprint without compromising performance. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the LTC2489IDE#PBF from Analog Devices Inc. represents a state-of-the-art ADC solution that delivers high-precision measurements, ease of use, and robustness, making it an ideal choice for engineers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9457 $59.7285
11+ $9.8016 $107.8176
16+ $9.4953 $151.9248
22+ $9.1890 $202.1580
29+ $8.8827 $257.5983
38+ $7.9638 $302.6244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess