EN
  • EN
  • DE

LTC2492CDE#PBF

Part No LTC2492CDE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2492
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2492CDEPBF, LTC2492CDE#PBF-CRL, Q13402730
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924384-LTC2492CDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2492CDE#PBF CAD Model

Description

Product Overview: LTC2492CDE#PBF

The LTC2492CDE#PBF is a precision, easy-to-use, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) produced by Analog Devices Inc. This high-performance ADC is part of a family of products designed to offer a combination of speed, high accuracy, and ease of integration for advanced data acquisition systems.

Key Features

  • Resolution: The LTC2492CDE#PBF boasts a 24-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • No Latency ΔΣ: Its No Latency ΔΣ architecture ensures that there is no latency in signal conversion, which is ideal for multiplexed applications.
  • Multiple Input Channels: It offers four differential or eight single-ended input channels, enhancing its versatility for various applications.
  • EasyDrive™ Technology: The integrated EasyDrive technology allows the ADC to directly digitize high impedance sensors, reducing the need for external signal conditioning.
  • Wide Input Range: The LTC2492CDE#PBF supports a wide input common mode range, accommodating a variety of signal types.
  • Temperature Sensor: An onboard temperature sensor provides direct digitization of temperature, which can be used for system monitoring and diagnostics.
  • Power Efficiency: With its low power consumption, the LTC2492CDE#PBF is suitable for battery-powered and portable applications.

Applications

This ADC is ideal for a broad range of applications, including:

  • Industrial Process Control
  • Temperature Measurement
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automotive Systems

Package and Quality

The LTC2492CDE#PBF comes in a compact, 14-lead DFN package, which is RoHS compliant and designed for space-constrained applications. The product adheres to Analog Devices Inc.'s commitment to high-quality standards and reliability, ensuring that it meets the rigorous demands of industrial and commercial markets.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0895 $60.4475
11+ $9.9196 $109.1156
16+ $9.6096 $153.7536
22+ $9.2996 $204.5912
28+ $8.9896 $251.7088
38+ $8.0597 $306.2686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,852 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess