Product Overview: LTC2488IDE#TRPBF from Analog Devices Inc.
The LTC2488IDE#TRPBF is a high-precision, 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide state-of-the-art performance for a multitude of applications requiring accurate data acquisition. Encased in a compact 14-lead DFN package, this ADC is an ideal choice for space-constrained applications where size and power efficiency are critical.
Key Features:
- High Precision: The LTC2488IDE#TRPBF offers a 24-bit resolution with no missing codes, ensuring high accuracy in digital representation of analog signals.
- Easy Drive: Its unique input structure can be configured to accept differential or single-ended signals, making it versatile for various input types without the need for external signal conditioning.
- Integrated Temperature Sensor: The device includes an on-chip temperature sensor, allowing for temperature monitoring and compensation without the need for additional components.
- Multiple Speed/Resolution Options: Users can select from various speed/resolution combinations, enabling optimization for specific applications, whether they require higher throughput or lower noise.
- Single-Cycle Settling: The No Latency ΔΣ™ technology provides single-cycle settling for multiplexed applications, ensuring accurate and fast readings when switching between channels.
- Low Power Consumption: It operates with a low supply current, making it suitable for battery-powered and portable devices.
Applications:
The LTC2488IDE#TRPBF is engineered to meet the demands of a broad range of applications, including:
- Process Control and Industrial Automation
- Medical Instrumentation
- Automotive Systems
- Data Acquisition Systems
- Portable Instrumentation
Technical Specifications:
- Supply Voltage: 2.7V to 5.5V
- Communication Interface: I²C-compatible serial interface
- Operating Temperature Range: -40°C to +85°C
- Package: 14-lead DFN (4mm × 3mm)
With its robust feature set, the LTC2488IDE#TRPBF by Analog Devices Inc. is an exceptional choice for designers looking to integrate a reliable and versatile ADC into their systems. Its combination of high precision, ease of use, and flexibility makes it a prime candidate for enhancing the performance and functionality of a wide array of electronic products.