EN
  • EN
  • DE

LTC2449IUHF#TRPBF

Part No LTC2449IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168738-LTC2449IUHF#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC2449
Operating Temperature -40°C ~ 85°C
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Mounting Type Surface Mount
Architecture Sigma-Delta
Ultra Librarian 3D Model Ultra Librarian LTC2449IUHF#TRPBF CAD Model

Description

Product Overview: LTC2449IUHF#TRPBF

The LTC2449IUHF#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional performance with a wide dynamic range. This ADC is a part of the LTC2449 series and is packaged in a compact, 38-lead QFN (5mm x 7mm) package, making it suitable for space-constrained applications. It is ideal for high-resolution measurement applications such as industrial process control, instrumentation, medical devices, and data acquisition systems.

Key Features:

  • Resolution: The LTC2449 offers a 24-bit output with no missing codes, ensuring high-resolution readings and precise data conversion.
  • Sampling Rate: It provides a flexible sampling rate that can be adjusted according to the application needs, with the ability to sample up to 200 samples per second.
  • Multiple Channel Configurations: This ADC supports up to 16 single-ended or 8 differential input channels, providing versatility for various signal measurements.
  • Oversampling Ratio: The LTC2449 features a programmable oversampling ratio, which can be used to improve noise performance and achieve higher resolution.
  • Easy Interface: It includes an easy-to-use SPI interface for communication with microcontrollers and digital systems.
  • Power Efficiency: With its power-efficient design, the LTC2449 operates with a low supply current, making it suitable for battery-operated devices.

Advanced Performance:

The LTC2449IUHF#TRPBF incorporates a delta-sigma modulator and a digital filter, which work together to reduce noise and provide a stable output signal. It also features a no latency delta-sigma (NLDS) architecture that allows for continuous and gap-free data conversion, making it an excellent choice for applications requiring real-time monitoring.

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2449IUHF#TRPBF is no exception. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in various environments. Additionally, the product is available in a tape and reel package (denoted by the TRPBF suffix), which is ideal for automated manufacturing processes.

Overall, the LTC2449IUHF#TRPBF from Analog Devices Inc. is a robust, high-precision ADC that offers designers a combination of performance, flexibility, and efficiency for their critical measurement applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess