EN
  • EN
  • DE

LTC2383HMS-16#PBF

Part No LTC2383HMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC2383
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355525-LTC2383HMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2383HMS-16#PBF CAD Model

Description

LTC2383HMS-16#PBF Data Sheet

The LTC2383HMS-16#PBF is a high-performance, 16-bit, 2Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC offers a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features:

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast 2Msps sampling rate ensures timely data conversion for real-time applications.
  • No Latency: Zero-latency operation allows for accurate and instant data acquisition, essential for closed-loop control systems.
  • Low Power: Optimized for power-sensitive applications, the LTC2383HMS-16#PBF requires only 21mW at the full 2Msps rate.
  • Input Range: The device features a wide input range, accommodating versatile signal amplitudes.
  • Interface: It offers a user-friendly SPI-compatible serial interface for easy integration into digital systems.
  • Package: Housed in a compact MSOP-16 package, it is suitable for space-constrained applications.

Performance Advantages:

The LTC2383HMS-16#PBF boasts exceptional performance with its no missing codes at 16-bit and an impressive signal-to-noise ratio (SNR). The device's differential inputs offer a robust noise immunity, critical for high-precision measurements. Additionally, the ADC's digital filter reduces noise and improves the signal integrity, which is crucial for achieving accurate readings in noisy environments.

Applications:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Instrumentation
  • Automated Test Equipment (ATE)

The LTC2383HMS-16#PBF from Analog Devices Inc. represents a sophisticated blend of advanced technology and design efficiency, delivering a superior ADC solution for professionals seeking top-tier performance in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess