EN
  • EN
  • DE

LTC2367CDE-16#TRPBF

Part No LTC2367CDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2367
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879217-LTC2367CDE-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2367CDE-16#TRPBF CAD Model

Description

Product Overview: LTC2367CDE-16#TRPBF from Analog Devices Inc.

The LTC2367CDE-16#TRPBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is designed for precision conversion of analog signals to digital data with a sample rate of up to 5Msps. With its advanced design, the LTC2367CDE-16#TRPBF is an ideal choice for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • High Resolution: Offers a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Fast Sampling Rate: Capable of sample rates up to 5Msps, allowing for real-time data processing in demanding applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for battery-powered devices.
  • No Pipeline Delay: The SAR architecture ensures that there is no pipeline delay, providing immediate and accurate data conversion.
  • Flexible Supply Voltage: Supports a wide range of supply voltages, accommodating various system design requirements.
  • Small Package: Comes in a compact 12-lead DFN (4mm x 3mm) package, which is ideal for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Automated Test Equipment

The LTC2367CDE-16#TRPBF is known for its exceptional accuracy and stability, which are critical in high-precision measurement systems. Its robust design ensures reliable performance even in harsh industrial environments. Additionally, with its integrated features, such as an internal oscillator, it simplifies system design by reducing the need for external components.

As with all Analog Devices products, the LTC2367CDE-16#TRPBF is built to meet the highest quality standards, ensuring both reliability and performance. Whether for professional or industrial use, this ADC stands out as a top-tier component for any system requiring precise analog-to-digital conversion.

For detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess