EN
  • EN
  • DE

LTC2311HMSE-14#PBF

Part No LTC2311HMSE-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Type Surface Mount
Base Product Number LTC2311
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1321215-LTC2311HMSE-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2311HMSE-14#PBF CAD Model

Description

Analog Devices Inc. LTC2311HMSE-14#PBF Product Overview

The LTC2311HMSE-14#PBF is a high-performance, single-channel, 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

With its 14-bit resolution, the LTC2311HMSE-14#PBF ensures accurate digital representation of analog signals, enabling precise measurements and control. The ADC operates at a maximum sampling rate of 5Msps, which allows for the rapid conversion of analog signals to digital data, making it suitable for high-speed signal processing tasks.

This ADC features a differential input with a wide input common-mode range, providing flexibility in interfacing with various sensor types and signal conditioning circuits. The differential inputs also enhance noise immunity, which is critical in electrically noisy environments or when dealing with small signal levels.

The LTC2311HMSE-14#PBF is housed in a compact, thermally efficient 16-lead MSOP package, which is ideal for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance in harsh conditions. The device also features a low-power consumption design, making it suitable for battery-powered or energy-sensitive applications.

Integration with digital systems is facilitated by the ADC's SPI-compatible serial interface, which simplifies the connection to microcontrollers, DSPs, or FPGAs. Additionally, the LTC2311HMSE-14#PBF includes a no-latency feature that ensures reliable and predictable timing, which is essential for real-time systems.

In summary, the LTC2311HMSE-14#PBF from Analog Devices Inc. is a versatile and efficient ADC solution that combines high resolution, fast sampling rates, and robust interface options to meet the demands of a variety of precision signal conversion applications.

Key Features:

  • 14-bit resolution
  • 5Msps sampling rate
  • Differential input with wide common-mode range
  • Low power consumption
  • 16-lead MSOP package
  • Industrial temperature range operation
  • SPI-compatible serial interface
  • No-latency conversion

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess