EN
  • EN
  • DE

LTC2305CMS#TRPBF

Part No LTC2305CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 12-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879202-LTC2305CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2305CMS#TRPBF CAD Model

Description

Introducing the LTC2305CMS#TRPBF from Analog Devices Inc.

The LTC2305CMS#TRPBF is a high-precision, 12-bit Analog-to-Digital Converter (ADC) designed to meet the rigorous demands of complex industrial, automotive, and communication applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this ADC offers an exceptional balance of speed and power efficiency, making it an ideal choice for battery-powered devices and power-sensitive applications.

Key Features:

  • Resolution: The LTC2305CMS#TRPBF boasts a 12-bit resolution, providing fine detail in signal conversion and ensuring accurate representation of analog inputs.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of handling a wide range of dynamic signals, making it versatile for various real-time data acquisition needs.
  • Power Efficiency: Designed for low power consumption, it helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Multiple Input Channels: This ADC features multiple input channels, allowing for the simultaneous acquisition of data from various sources, simplifying design and reducing component count.
  • Easy Integration: The LTC2305CMS#TRPBF comes in a compact MSOP package, making it easy to integrate into space-constrained designs without sacrificing performance.
  • Interface Flexibility: It supports SPI and MICROWIRE interfaces for communication with microcontrollers and DSPs, offering flexibility in system design and ease of use.

Applications:

  • Automotive systems
  • Industrial control and automation
  • Medical equipment
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

The LTC2305CMS#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of precision and efficiency. Whether you're designing for the automotive industry, constructing industrial automation systems, or developing portable medical devices, this ADC offers a reliable and high-performance solution that can help you achieve your design goals.

With its robust feature set, the LTC2305CMS#TRPBF stands out as a versatile and efficient component that can significantly enhance the performance of your electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess