EN
  • EN
  • DE

LTC2301HMS#TRPBF

Part No LTC2301HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 12-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879200-LTC2301HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2301HMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2301HMS#TRPBF

The LTC2301HMS#TRPBF is a high-performance, single-channel, 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is specifically designed for applications that require precise data acquisition, low power consumption, and compact packaging.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the LTC2301HMS#TRPBF provides fine detail in signal conversion, allowing for accurate representation of the input signal.
  • Single-Ended Input: This device is designed to interface with single-ended input signals, making it suitable for various simple measurement applications.
  • Low Power Consumption: It operates with low power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
  • Small Package: The LTC2301HMS#TRPBF comes in a compact MSOP-10 package, which is perfect for space-constrained applications.
  • High-Speed SPI Interface: The device features a high-speed Serial Peripheral Interface (SPI), enabling fast data communication with microcontrollers or digital processors.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance in a variety of environments.

Applications

The LTC2301HMS#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics

Reliability and Quality

As with all Analog Devices products, the LTC2301HMS#TRPBF is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability. Customers can trust this ADC for critical applications where precision and durability are paramount.

Ordering Information

The part number LTC2301HMS#TRPBF denotes the Tape and Reel packaging option, which facilitates automated assembly processes for high-volume production needs. For design and prototyping, samples and smaller quantity orders are also available.

In conclusion, the LTC2301HMS#TRPBF from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, suitable for a broad range of applications that require high-quality analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess