EN
  • EN
  • DE

N25Q064A13E5340F/BKN

Part No N25Q064A13E5340F/BKN
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997004-N25Q064A13E5340F/BKN
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q064A13E5340F/BKN CAD Model

Description

The N25Q064A13E5340F/BKN is a 64Mb (67,108,864 bits) serial flash memory device manufactured by Micron Technology Inc. It features a small sector erase option, allowing for efficient storage and retrieval of data. This device is commonly used in embedded systems for storing firmware, configuration data, and other non-volatile information.

Applications:

  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Networking equipment
  • Medical devices

Features:

  • 64Mb (67,108,864 bits) capacity
  • Serial interface (SPI)
  • Small sector erase (4KB)
  • Fast read performance
  • Low power consumption
  • Wide operating voltage range

Benefits:

  • High storage capacity
  • Easy integration with microcontrollers
  • Efficient data management
  • Fast data access
  • Extended battery life in portable devices
  • Reliable data storage

The N25Q064A13E5340F/BKN serial flash memory device provides a reliable and efficient solution for storing non-volatile data in embedded systems. Its small sector erase option allows for efficient data management, while its fast read performance ensures quick access to stored information. The low power consumption makes it suitable for battery-powered devices. The serial interface (SPI) simplifies integration with microcontrollers.

The wide operating voltage range provides flexibility in system design. The device is designed for robustness and reliability, ensuring data integrity over a long period. The N25Q064A13E5340F/BKN is a crucial component in various embedded systems, providing reliable storage for firmware, configuration data, and other critical information.

The 64Mb capacity offers ample storage for a variety of applications. The fast read performance ensures quick access to stored data, improving system responsiveness. The small sector erase option allows for efficient data management, minimizing the need to erase large blocks of memory.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess