EN
  • EN
  • DE

LTC2271IUKG#PBF

Part No LTC2271IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC 20Msps 16-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2.6 LSB
Interface LVDS, SPI
Lead Free Lead Free
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Power Dissipation 270 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 93.3 mA
Number of Bits 16
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 52
Operating Supply Voltage 1.8 V
Power Dissipation 270 mW
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 20 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1186631-LTC2271IUKG#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2271IUKG#PBF CAD Model

Description

Product Overview: LTC2271IUKG#PBF

The LTC2271IUKG#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a sampling rate of up to 105 Msps, making it an excellent choice for advanced digital imaging, high-speed data acquisition systems, and communication applications that require high data integrity and dynamic range.

Constructed with a differential input architecture, the LTC2271IUKG#PBF provides excellent noise immunity and supports a wide input frequency range, ensuring reliable performance even in the most demanding environments. The device operates on a single 1.8V supply, minimizing power consumption and making it suitable for power-sensitive applications.

Key Features

  • High Resolution: At 16-bits of resolution, the LTC2271IUKG#PBF offers precise digital output, capturing the finest details in analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 105 Msps, this ADC is capable of converting analog input signals to digital data rapidly, suitable for high-speed applications.
  • Low Power Consumption: Designed for efficiency, it operates on a low voltage supply, reducing the overall power requirements of the system.
  • Differential Inputs: The differential input structure provides improved signal integrity and noise rejection, a critical feature for high-quality signal processing.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.

Applications

  • Medical Imaging Systems
  • Professional Video Cameras
  • High-Speed Data Acquisition Systems
  • Instrumentation
  • Communications Infrastructure

The LTC2271IUKG#PBF comes in a compact QFN package, which is highly suitable for space-constrained applications, while still providing robustness and reliability expected from Analog Devices Inc. With its advanced features and high-speed performance, this ADC is an ideal solution for engineers looking to enhance the precision and speed of their digital data systems.

For detailed technical specifications, application support, and additional resources, visit the Analog Devices Inc. website or contact their support team to ensure the LTC2271IUKG#PBF meets your application requirements.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.3753 $189.3753
2+ $169.7848 $339.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess