EN
  • EN
  • DE

LTC2226CUH#TRPBF

Part No LTC2226CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879190-LTC2226CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2226CUH#TRPBF CAD Model

Description

Product Overview

The LTC2226CUH#TRPBF is a high-performance, 12-bit, 170Msps analog-to-digital converter (ADC) from Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is ideal for demanding applications that require high data acquisition rates, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 12 bits of resolution provide a fine level of detail in signal representation, ensuring that subtle variations in the input signal are captured accurately.
  • Sampling Rate: A fast sampling rate of 170 megasamples per second (Msps) allows the LTC2226CUH#TRPBF to handle high-frequency signals without losing fidelity, making it suitable for high-speed signal processing tasks.
  • Input Range: The ADC features a wide input range, which enables it to process a variety of signal amplitudes without additional scaling components.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics, and this product offers low power consumption without compromising performance.
  • Differential Inputs: Differential inputs help to minimize common-mode noise and improve signal integrity, which is crucial for high-accuracy measurements.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance under varying conditions.
  • Package: The device comes in a compact QFN (quad-flat no-leads) package, making it suitable for space-constrained applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The LTC2226CUH#TRPBF is versatile and can be used in a variety of high-speed data acquisition systems. Its robust design and advanced features make it an excellent choice for:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Medical Imaging Equipment
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2226CUH#TRPBF is no exception. It is designed and manufactured to meet the high standards expected by industry professionals, ensuring dependable performance in critical applications.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess