EN
  • EN
  • DE

LTC2206IUK-14#PBF

Part No LTC2206IUK-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel 48-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 875 mW
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 231 mA
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Polarity Bipolar
Power Dissipation 908 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Single
Win Source Part Number 1030001-LTC2206IUK-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2206IUK-14#PBF CAD Model

Description

Product Overview: LTC2206IUK-14#PBF

The LTC2206IUK-14#PBF is a high-performance 14-bit, 105Msps analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This ADC is part of the LTC2206 series and is designed to excel in demanding applications that require high speed, accuracy, and power efficiency. With its advanced features and robust design, the LTC2206IUK-14#PBF is an ideal choice for a wide range of applications, including communications systems, medical imaging, and industrial instrumentation.

Key Features

  • High-Speed Performance: The LTC2206IUK-14#PBF offers a sampling rate of up to 105Msps, enabling it to capture high-frequency signals with precision.
  • Resolution: With 14-bit resolution, this ADC provides fine detail in the digital representation of analog signals, ensuring accurate data conversion for critical applications.
  • Low Power Consumption: Designed for efficiency, the LTC2206IUK-14#PBF consumes only 490mW at the full 105Msps rate, making it suitable for power-sensitive designs.
  • Differential Inputs: The differential input structure offers improved noise immunity and allows for the accurate capture of small signal variations.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent data conversion.
  • Flexible Supply Voltages: It operates with a 1.8V digital supply and a 3.3V analog supply, providing flexibility in system power design.
  • Industrial Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to +85°C, making it robust for harsh environments.
  • Pin-Compatible Family: The LTC2206 family offers pin-compatible options for different resolutions and speeds, allowing for scalable designs.

Applications

  • Telecommunications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Signal Processing
  • Industrial Control Systems

The LTC2206IUK-14#PBF from Analog Devices Inc. is a testament to the company's commitment to high-quality and performance. Its advanced features and specifications make it a versatile and indispensable component in any system requiring precise and rapid analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess