The TCSCS1A226MBAR-10V22U is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. It's specifically designed with a capacitance of 22µF (microfarads) and a voltage rating of 10V. This capacitor is suitable for various general-purpose applications, providing stable and reliable performance in a compact form factor.
Applications
- Power supply decoupling
- Filtering in low-voltage circuits
- Signal coupling
- Bypass capacitor for ICs
- General-purpose applications in consumer electronics
Features
- Surface-mount technology (SMT) for easy PCB assembly
- 22µF capacitance value
- 10V voltage rating
- Compact size for high-density board layouts
- Aluminum electrolytic construction for cost-effectiveness
Benefits
- Reduces noise and voltage ripple in power supplies
- Provides a stable voltage supply for integrated circuits
- Efficiently couples signals between circuit stages
- Space-saving design allows for smaller electronic devices
- Offers a cost-effective solution for general-purpose capacitance needs
Additional Details
The TCSCS1A226MBAR-10V22U's equivalent series resistance (ESR) is an important parameter to consider for high-frequency applications; lower ESR values generally provide better performance. The operating temperature range of the capacitor should be verified to ensure it meets the requirements of the application. The physical dimensions of the capacitor are crucial for PCB design and component placement. The expected lifespan of the capacitor is influenced by operating conditions such as voltage, temperature, and ripple current. Designers should consult the datasheet for detailed specifications and recommended operating conditions. RoHS compliance ensures that the capacitor meets environmental standards. This capacitor is typically used in applications where a reliable and cost-effective solution for filtering, decoupling, or signal coupling is required.