EN
  • EN
  • DE

INTEL SSDSC2BB300G4 - Intel 300GB 2.5'' MLC SATA 3Gbs SSD

Part No INTEL SSDSC2BB300G4 - Intel 300GB 2.5'' MLC SATA 3Gbs SSD
Manufacturer Intel
Catalog Hard Drives
Description Intel DC S3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423967-INTEL SSDSC2BB300G4 - Intel 300GB 2.5'' MLC SATA 3Gbs SSD
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB300G4 - Intel 300GB 2.5'' MLC SATA 3Gbs SSD CAD Model

Description

The Intel SSDSC2BB300G4 is a solid-state drive that offers 300GB of storage space, crafted for users who prioritize reliability and speed in their computing environments. It features a 2.5-inch form factor, making it widely compatible with desktop and laptop computers, and it uses the SATA 3Gb/s interface for connectivity, offering a versatile solution for upgrading existing systems. The use of Multi-Level Cell (MLC) NAND flash technology ensures that this SSD provides a good balance of performance, durability, and cost-efficiency. Its 300GB capacity makes it suitable for use as a primary drive, capable of hosting an operating system, applications, and a moderate amount of data, thereby delivering quicker boot times, faster application responses, and a more responsive computing experience compared to traditional hard disk drives. Intel's reputation for quality is evident in the SSDSC2BB300G4, which includes features designed to enhance data integrity, such as robust error correction codes and wear-leveling algorithms to ensure the longevity of the drive. Ideal for both personal and professional use, this Intel SSD offers a straightforward way to improve system performance without compromise.

You May Also Be Interested in

Supermicro
200GB SSD 2.5 SATA 3G SSDSA2BZ200G3
Need more? Email Us
Supermicro
Seagate Savvio 10K.6 300GB. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SAS 12G HUH721010AL5200
Need more? Email Us
Supermicro
1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
800GB SSD NVME PCI-E SSDPEDMD800G4 P3700
Need more? Email Us
Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess