EN
  • EN
  • DE

LTC2193IUKG#PBF

Part No LTC2193IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-bit, 80Msps, 1.8V Low-Power Dual ADC, Serial LVDS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 7.5 LSB
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 335 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 335 mW
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 80 Msps
Supply Type Analog, Digital
Win Source Part Number 1072096-LTC2193IUKG#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2193IUKG#PBF CAD Model

Description

The LTC2193IUKG#PBF from Analog Devices Inc. is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that delivers exceptional speed and accuracy for a wide range of data acquisition and signal processing applications. This ADC is designed to meet the rigorous demands of advanced communication systems, medical imaging, and industrial instrumentation with its impressive sampling rate and resolution.

Key Features

  • Resolution: 16-bit for precise digital representation of analog signals.
  • Sampling Rate: Offers a high-speed sampling rate that enables the capture of rapidly changing signals.
  • Input Range: Features a flexible input range, accommodating a variety of signal levels.
  • Power Efficiency: Designed with power efficiency in mind to ensure minimal power consumption for portable and battery-powered applications.
  • Interface: Equipped with a user-friendly digital interface for straightforward integration into digital systems.
  • Package: Available in a compact, thermally enhanced package suitable for space-constrained applications.
  • Operating Temperature: Specified for operation in industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

Applications

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Industrial Process Control
  • High-Speed Data Acquisition Systems
  • Instrumentation and Test Equipment

The LTC2193IUKG#PBF is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology that enhances system performance and reliability. Its robust design and advanced features make it a versatile solution for engineers looking to push the boundaries of speed and precision in their digital conversion tasks.

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the LTC2193IUKG#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess