EN
  • EN
  • DE

AD6548XCPZ

Part No AD6548XCPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case 32LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751708-AD6548XCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6548XCPZ CAD Model

Description

Product Overview: AD6548XCPZ from Analog Devices Inc.

The AD6548XCPZ is a high-performance, integrated RF front-end solution from Analog Devices Inc., designed to meet the demanding requirements of advanced wireless communication systems. This product combines a range of features that make it ideal for applications such as cellular base stations, wireless infrastructure, and other sophisticated RF systems.

Key Features

  • Integrated Design: The AD6548XCPZ integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • High Frequency Range: It operates over a broad frequency range, making it versatile for various wireless communication bands and standards.
  • Low Noise Figure: With its low noise figure, the AD6548XCPZ ensures high-quality signal amplification, which is critical for maintaining signal integrity in communication systems.
  • High Linearity: The device exhibits high linearity, which minimizes distortion and allows for the accurate transmission and reception of complex signals.

Performance Specifications

The AD6548XCPZ delivers robust performance characteristics that cater to the stringent specifications of modern RF applications. Its specifications include a high dynamic range and excellent thermal performance, ensuring reliable operation even under varying environmental conditions.

Package and Quality

This product is available in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers good thermal characteristics. Analog Devices Inc. is known for its commitment to quality, and the AD6548XCPZ is manufactured to meet high standards, ensuring reliability and longevity in the field.

Applications

With its advanced features, the AD6548XCPZ is ideally suited for a range of applications, including but not limited to:

  • Cellular infrastructure
  • Wireless repeaters and femtocells
  • RF test equipment and instrumentation
  • Wireless broadband systems

For engineers and designers looking for a reliable and integrated RF solution, the AD6548XCPZ by Analog Devices Inc. offers an exceptional balance of performance, integration, and quality.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess