EN
  • EN
  • DE

LTC2151IUJ-14#TRPBF

Part No LTC2151IUJ-14#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196700-LTC2151IUJ-14#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Sampling Rate (Per Second) 210M
Data Interface LVDS - Parallel
Configuration S/H-ADC
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Ultra Librarian 3D Model Ultra Librarian LTC2151IUJ-14#TRPBF CAD Model

Description

Analog Devices Inc. LTC2151IUJ-14#TRPBF Overview

The LTC2151IUJ-14#TRPBF is a high-performance, 14-bit, 250Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional dynamic range and bandwidth suitable for a wide range of demanding applications. This ADC is a part of the LTC2151 series, which is known for its advanced design optimized for signal processing tasks where high data acquisition accuracy is critical.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC2151IUJ-14#TRPBF provides fine detail in signal representation, making it ideal for applications that require precise measurement such as medical imaging and instrumentation.
  • High Sampling Rate: The device's 250Msps sampling rate ensures that it can handle high-speed signals without compromising data integrity, essential for applications like radar systems and digital communication.
  • Low Power Consumption: It is designed to be power-efficient, which is critical for portable and battery-operated devices where power conservation is a key concern.
  • Flexible Interface: The ADC features a user-friendly interface that is compatible with various digital signal processors (DSPs) and FPGAs, facilitating easy integration into existing systems.
  • Differential Inputs: The differential input structure provides improved noise immunity and is well-suited for environments with high levels of interference.

Applications

The LTC2151IUJ-14#TRPBF is versatile and can be used in a variety of applications, including:

  • Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2151IUJ-14#TRPBF is no exception. It is available in a QFN package and is specified over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environmental conditions. The part number #TRPBF suffix indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes and is also lead-free and RoHS compliant.

With its robust feature set and proven reliability, the LTC2151IUJ-14#TRPBF from Analog Devices Inc. stands out as a superior choice for system designers looking to improve the accuracy and efficiency of their data conversion processes.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess