EN
  • EN
  • DE

LTC2141IUP-14#PBF

Part No LTC2141IUP-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MS-ADC/High Speed 14-bit, 40Msps, 1.8V Low-Power Dual ADC, Parallel Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 2.4 LSB
Interface Parallel, SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 218 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Power Dissipation 218 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 40 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1015955-LTC2141IUP-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2141IUP-14#PBF CAD Model

Description

Product Overview: LTC2141IUP-14#PBF

The LTC2141IUP-14#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is part of the LTC2141 series, which is known for its exceptional speed and precision, making it an ideal choice for demanding applications such as medical imaging, communications, and industrial data acquisition systems.

Key Features

  • Resolution: 14-bit
  • Sampling Rate: Up to 125Msps (Mega samples per second)
  • Number of Channels: Dual-channel input
  • Interface: LVDS (Low-Voltage Differential Signaling)
  • Power Consumption: Low power operation
  • Package: 40-lead QFN (5mm x 5mm)

Performance and Quality

This ADC is designed to deliver high-fidelity data conversion with a sample rate of up to 125Msps, ensuring that high-speed signals can be accurately digitized with minimal distortion. The dual-channel configuration allows for simultaneous sampling of two different signals, which is critical for applications that require synchronized data acquisition from multiple sources.

The LTC2141IUP-14#PBF utilizes LVDS outputs to provide high-speed data transfer while minimizing power consumption and electromagnetic interference, a crucial feature in noise-sensitive applications. The low power operation of this ADC also makes it suitable for portable and battery-powered devices where energy efficiency is paramount.

Robust Design

Encased in a compact 40-lead QFN package, the LTC2141IUP-14#PBF is designed to withstand harsh industrial environments. Its robust design ensures reliable performance over a wide temperature range, making it suitable for outdoor or rugged applications. The part number suffix 'PBF' indicates lead-free and RoHS-compliant manufacturing, reflecting Analog Devices' commitment to environmental sustainability.

Applications

With its high-speed, precision, and dual-channel capabilities, the LTC2141IUP-14#PBF is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Data Acquisition
  • Instrumentation
  • Radar and Satellite Systems

In summary, the LTC2141IUP-14#PBF from Analog Devices Inc. is a versatile and reliable ADC solution that meets the needs of high-performance data conversion in a range of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess