EN
  • EN
  • DE

MMD-12EZ-1R0M-V1-RU

Part No MMD-12EZ-1R0M-V1-RU
Manufacturer Mag Layers
Catalog Fixed Inductors
Description FIXED IND 1UH 29A 2.5 MOHM SMD  /  1 µH Shielded Molded Inductor 29 A 2.5mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Mag Layers
Series MMD-12EZ-V1
Package Tape & Reel (TR)
Type Molded
Material - Core Metal
Inductance 1 µH
Tolerance ±20%
Current Rating (Amps) 29 A
Current - Saturation (Isat) 50A
Shielding Shielded
DC Resistance (DCR) 2.5mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Max) 0.197" (5.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 2669-MMD-12EZ-1R0M-V1-RU
Standard Package 25
Win Source Part Number 1079522-MMD-12EZ-1R0M-V1-RU
Ultra Librarian 3D Model Ultra Librarian MMD-12EZ-1R0M-V1-RU CAD Model

Description

The MMD-12EZ-1R0M-V1-RU is a fixed inductor from Mag Layers, with a molded type and no special features.

  • Shielded: Yes
  • Inductance: 1 µH
  • Maximum Seated Height: 0.197" (5.00mm)
  • Package: Tape & Reel (TR)
  • Mounting Type: SMD (SMT)
  • Tolerance: ±20%
  • Material-Core: Metal
  • Package/Case: Nonstandard
  • DC Resistance (DCR): 2.5mOhm max
  • Supplier Device Package: Not specified
  • Temperature Range: -55°C to 125°C
  • Alternative parts (cross-reference): Not available
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 29 A
  • Inductance Frequency-Test: 100 kHz
  • HTSUS: 8504.50.4000
  • Other Names: 2669-MMD-12EZ-1R0M-V1-RU

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess