EN
  • EN
  • DE

LTC2050HVMPS6#TRMPBF

Part No LTC2050HVMPS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIR TSOT23-6 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 0.5 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC2050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC2050HVMPS6#TRMPBFCT,LTC2050HVMPS6#TRMPBFDKR,-2735-LTC2050HVMPS6#TRMPBFCT,LTC2050HVMPS6#TRMPBFTR,-2735-LTC2050HVMPS6#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072077-LTC2050HVMPS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050HVMPS6#TRMPBF CAD Model

Description

Product Overview: LTC2050HVMPS6#TRMPBF from Analog Devices Inc.

The LTC2050HVMPS6#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and stability. This particular model is part of the LTC2050 series, which is designed to provide a new standard of excellence in noise reduction, offset voltage, and offset drift performance.

Key Features

  • Zero-Drift Architecture: This op-amp features a patented zero-drift architecture that ensures continuous self-calibration, resulting in minimal input offset voltage and drift over time and temperature.
  • Low Noise Performance: With its advanced design, the LTC2050HVMPS6#TRMPBF offers ultra-low noise operation, making it ideal for high-fidelity audio applications and precision instrumentation.
  • High Voltage Operation: The device can operate with a supply voltage range of up to 10V, providing the flexibility needed for various applications requiring higher voltage levels.
  • Extended Temperature Range: This op-amp is designed to work reliably over an extended temperature range, making it suitable for industrial and automotive environments where temperatures can be extreme.
  • Power Efficiency: Despite its high-performance characteristics, the LTC2050HVMPS6#TRMPBF maintains power efficiency, which is critical for battery-operated and portable devices.
  • Compact Packaging: The device comes in a small MSOP-6 package, which is ideal for space-constrained applications without compromising performance.

Applications

The LTC2050HVMPS6#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Automotive control systems
  • Temperature measurement and control
  • Portable test equipment
  • Strain gauge amplifiers
  • High-fidelity audio equipment

Conclusion

In summary, the LTC2050HVMPS6#TRMPBF from Analog Devices Inc. is a top-tier operational amplifier that combines zero-drift technology with high voltage operation and low noise performance. Its robust design and compact size make it an excellent choice for engineers looking to enhance the precision and reliability of their electronic designs across a broad spectrum of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1053 $51.3159
8+ $14.0351 $112.2808
12+ $13.5965 $163.1580
16+ $13.1579 $210.5264
20+ $12.7193 $254.3860
27+ $11.4035 $307.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess