EN
  • EN
  • DE

LTC1861LCS8#TRPBF

Part No LTC1861LCS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879155-LTC1861LCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1861LCS8#TRPBF CAD Model

Description

Product Overview: LTC1861LCS8#TRPBF from Analog Devices Inc.

The LTC1861LCS8#TRPBF is a micropower, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high precision and low power consumption. This ADC is designed to offer a perfect blend of performance and efficiency for a wide range of applications, including battery-powered devices, data acquisition systems, and portable instrumentation.

Key Features

  • High Resolution: The LTC1861LCS8#TRPBF provides a 12-bit resolution, ensuring accurate and reliable digital representations of analog signals.
  • Low Power Consumption: With its micropower operation, this ADC is optimized for power-sensitive applications, consuming only 850μA at the maximum sampling rate of 150ksps.
  • Single or Dual Channel Input: Users have the flexibility to choose between single-ended or differential inputs, making it versatile for various signal acquisition requirements.
  • Wide Input Range: It features a wide input range that accommodates unipolar or bipolar signals, thus providing greater flexibility in interfacing with different types of sensors.
  • Automatic Power-Down: The ADC includes an automatic power-down feature that reduces power consumption to 2μA between conversions, further extending battery life in portable applications.
  • Easy Interface: The LTC1861LCS8#TRPBF interfaces easily with microcontrollers via a simple SPI-compatible serial interface, enabling straightforward integration into digital systems.

Applications

The LTC1861LCS8#TRPBF is ideal for a variety of applications that require high-resolution analog-to-digital conversion without compromising on power efficiency. These applications include:

  • Portable Medical Devices
  • Industrial Process Controls
  • Battery-Operated Equipment
  • Data Acquisition Systems
  • Remote Sensing
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1861LCS8#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments. The device is available in an 8-lead narrow SOIC package, which is suitable for space-constrained applications.

The LTC1861LCS8#TRPBF from Analog Devices Inc. represents a blend of precision, power efficiency, and versatility, making it an excellent choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess