EN
  • EN
  • DE

ATS173LSETN-LT-RMCF-T

Part No ATS173LSETN-LT-RMCF-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001744-ATS173LSETN-LT-RMCF-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATS173LSETN-LT-RMCF-T CAD Model

Description

The ATS173LSETN-LT-RMCF-T is a highly integrated, back-biased GMR speed and direction sensor IC. Designed by Allegro MicroSystems, this sensor provides precise speed and direction information, making it suitable for a wide range of automotive and industrial applications.

Applications

  • Automotive transmissions: Used for precise speed and direction sensing within transmission systems to optimize gear shifting and overall performance.
  • Wheel speed sensing: Integrated into wheel speed sensors for anti-lock braking systems (ABS), traction control systems (TCS), and electronic stability control (ESC).
  • Industrial motor control: Employed in industrial motor control applications to accurately monitor motor speed and direction for efficient operation.
  • Vehicle speed sensing: Provides accurate vehicle speed data for speedometer displays and other vehicle control systems.
  • Rotary Encoders: Can be used in high resolution rotary encoder applications.

Features

  • Back-Biased GMR Technology: Utilizes advanced back-biased GMR (Giant Magnetoresistance) technology for high sensitivity and accuracy.
  • Direction Detection: Provides robust direction detection capabilities, crucial for applications requiring directional information.
  • High Air Gap: Designed to operate reliably with a high air gap, simplifying installation and reducing mechanical tolerances.
  • Digital Output: Offers a digital output signal, facilitating easy integration with microcontrollers and other digital systems.
  • Robust EMC Performance: Engineered to withstand harsh electromagnetic environments, ensuring reliable operation in demanding applications.
  • Temperature Stability: Offers excellent temperature stability, maintaining performance across a wide temperature range.

Benefits

  • Improved Accuracy: Back-biased GMR technology ensures highly accurate speed and direction sensing.
  • Enhanced Reliability: Robust design and EMC performance provide reliable operation in challenging environments.
  • Simplified Integration: Digital output and high air gap tolerance simplify system integration and reduce manufacturing costs.
  • Optimized Performance: Accurate speed and direction data enables optimized performance in automotive and industrial applications.
  • Reduced System Cost: High integration and simplified installation can lead to reduced overall system costs.

Additional Details

The ATS173LSETN-LT-RMCF-T operates over a wide temperature range, typically from -40°C to 150°C, making it suitable for automotive applications. The device is available in a small, surface-mount package, enabling compact system designs. It requires a supply voltage of 3.0 V to 24 V. The digital output is compatible with standard CMOS and TTL logic levels. The sensor is also designed to be highly resistant to mechanical stress and vibration, ensuring long-term reliability in demanding applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess