EN
  • EN
  • DE

LTC1853CFW#TRPBF

Part No LTC1853CFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 48-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name LTC1853
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879150-LTC1853CFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1853CFW#TRPBF CAD Model

Description

Product Overview

The LTC1853CFW#TRPBF is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a variety of demanding applications. This ADC features a versatile architecture that combines multiple single-ended or differential inputs with a wide dynamic range, making it an ideal choice for data acquisition systems, medical instrumentation, industrial control, and other applications where accurate analog signal processing is critical.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring that small changes in the analog input are accurately represented in the digital output.
  • Multi-Channel: With 8 channels, the LTC1853CFW#TRPBF can process multiple signals simultaneously, which is essential for systems that require the monitoring and conversion of several analog inputs.
  • Sampling Rate: A fast sampling rate ensures that even rapidly changing signals are captured and converted accurately, enabling real-time data processing and control.
  • Input Range: The device supports a wide input range, accommodating various signal amplitudes and providing flexibility in system design.
  • Interface: The LTC1853CFW#TRPBF features a user-friendly serial interface, which simplifies communication with microprocessors and digital systems.
  • Power Efficiency: Designed for low power consumption, this ADC helps to minimize the overall energy usage of the system, making it suitable for battery-powered applications.
  • Package: The compact form factor of the LTC1853CFW#TRPBF allows for integration into systems where space is at a premium.

Applications

The versatile nature of the LTC1853CFW#TRPBF makes it well-suited for a diverse range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control and automation
  • Instrumentation and test equipment
  • Communications systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1853CFW#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field.

Whether you're designing a complex medical device or an industrial control system, the LTC1853CFW#TRPBF provides the accuracy, speed, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6174 $74.4696
8+ $15.2760 $122.2080
12+ $14.7990 $177.5880
17+ $14.3208 $243.4536
21+ $13.8438 $290.7198
28+ $12.4116 $347.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess