EN
  • EN
  • DE

LTC1798CS8#PBF

Part No LTC1798CS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 0.4% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Adjustable 2.385V 12.4 VV ±0.4% 10 mA 8-SO
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879140-LTC1798CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8#PBF CAD Model

Description

Product Overview

The LTC1798CS8#PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with a minimal voltage drop. This component is housed in an 8-lead SOIC package, offering a compact footprint suitable for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LTC1798CS8#PBF allows users to set the output voltage to a desired level using external resistors, providing flexibility for various applications.
  • Low Dropout Voltage: The device is engineered to maintain regulation with a very low difference between the input and output voltages, enhancing efficiency and allowing operation under tighter input voltage constraints.
  • High Accuracy: With a precision reference voltage, this regulator ensures a consistent and accurate output, critical for sensitive electronic applications.
  • Stable with Low ESR Capacitors: The LTC1798CS8#PBF is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their electrolytic counterparts.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard it and the downstream components from excessive current and temperature conditions.

Applications

Due to its versatility and high-performance characteristics, the LTC1798CS8#PBF is ideal for a broad range of applications, including:

  • Portable electronics
  • Microprocessor power supplies
  • Battery-powered devices
  • Industrial equipment
  • Automotive electronics

Product Specifications

The LTC1798CS8#PBF operates over a wide input voltage range and offers an output current of up to 150mA. The device's quiescent current is optimized for battery-powered systems, contributing to extended battery life. The operating temperature range supports industrial-grade applications, ensuring reliable performance under varying environmental conditions.

Conclusion

With its adjustable output, low dropout, high accuracy, and protection features, the LTC1798CS8#PBF from Analog Devices Inc. stands out as a robust and reliable LDO regulator suitable for a multitude of electronic applications. Its compatibility with low ESR capacitors offers a modern solution for today's compact and efficient power supply designs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9223 $97.8446
3+ $40.1409 $120.4227
5+ $38.8865 $194.4325
7+ $37.6322 $263.4254
8+ $36.3779 $291.0232
11+ $32.6149 $358.7639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess