EN
  • EN
  • DE

LTC1531CSW#TR

Part No LTC1531CSW#TR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 28SOIC / Comparator General Purpose 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type -
Voltage - Supply, Single/Dual (±) -
Voltage - Input Offset (Max) -
Current - Input Bias (Max) -
Current - Output (Typ) -
Current - Quiescent (Max) 14mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis 800mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Supplier Device Package 28-SOIC
Base Product Number LTC1531
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382607-LTC1531CSW#TR
Ultra Librarian 3D Model Ultra Librarian LTC1531CSW#TR CAD Model

Description

Product Overview: LTC1531CSW#TR by Analog Devices Inc.

The LTC1531CSW#TR is a high-performance integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their extensive range of mixed-signal integrated circuits, which are well-regarded for their reliability and cutting-edge technology. The LTC1531CSW#TR is specifically crafted to meet the demands of complex electronic systems requiring robust data communication and power management functionalities.

Key Features

  • Multi-Protocol Transceiver: The LTC1531CSW#TR is a versatile transceiver that supports multiple communication protocols, making it an ideal choice for systems that require flexible interfacing options.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • High-Speed Operation: It operates at high speeds, ensuring swift data transmission and reducing latency in communication-intensive applications.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, this product is safeguarded against damage from static electricity, enhancing its durability and lifespan.
  • Temperature Range: The LTC1531CSW#TR is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the LTC1531CSW#TR allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Data communication equipment
  • Networking hardware
  • Automotive electronics
  • Medical devices
  • Power management systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1531CSW#TR is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. The LTC1531CSW#TR is available in a surface-mount package, which is ideal for space-constrained applications and offers ease of integration into various PCB designs.

With its robust feature set and proven performance, the LTC1531CSW#TR from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable multi-protocol transceiver into their electronic systems.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess