EN
  • EN
  • DE

LTC1519IS#TRPBF

Part No LTC1519IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features 0/4 Receiver - RS422, RS485 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879095-LTC1519IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1519IS#TRPBF CAD Model

Description

Product Overview: LTC1519IS#TRPBF

The LTC1519IS#TRPBF is a versatile and high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is tailored for precision applications requiring both digital-to-analog (DAC) and analog-to-digital (ADC) conversions, making it an ideal choice for mixed-signal processing tasks.

Key Features

  • Integrated DAC and ADC: This product features a 10-bit DAC and a 10-bit ADC, offering excellent conversion accuracy and resolution for various applications.
  • High-Speed Interface: With a high-speed serial interface, the LTC1519IS#TRPBF ensures rapid data transfer rates, which is essential for real-time data processing and control systems.
  • Low Power Consumption: It is designed to operate with minimal power draw, making it suitable for battery-powered devices and energy-sensitive applications.
  • Compact Surface-Mount Package: Housed in a narrow SOIC package, this IC minimizes space on the PCB, allowing for more compact and dense circuit designs.
  • Temperature Range: The device is specified for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC1519IS#TRPBF is a versatile component that can be used in a wide array of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Communication Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1519IS#TRPBF is no exception. It undergoes rigorous testing and quality assurance procedures to ensure it meets the high standards expected by industry professionals. The product is available in tape and reel packaging (denoted by the 'TRPBF' suffix), which facilitates automated assembly processes, further enhancing the manufacturing efficiency and reliability of the end-product.

Conclusion

With its combination of DAC and ADC functionality, low power consumption, and high-speed data interface, the LTC1519IS#TRPBF from Analog Devices Inc. stands out as a highly integrated and efficient solution for mixed-signal processing. Its robust design and adaptability to various industrial conditions make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,585 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess