EN
  • EN
  • DE

HMT351R7BFR8A-PBT8

Part No HMT351R7BFR8A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947652-HMT351R7BFR8A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR8A-PBT8 CAD Model

Description

The Hynix HMT351R7BFR8A-PBT8 is a 4GB DDR3 1333MHz ECC Registered CL9 240-Pin DIMM memory module. Designed for use in servers and workstations requiring high reliability and data integrity, this module features ECC Registered functionality to detect and correct memory errors. Its 4GB capacity and 1333MHz speed offer a balance of performance and stability for demanding applications.

Applications

  • Servers
  • Workstations
  • Data Centers
  • High-Performance Computing
  • Applications requiring ECC Registered Memory

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC Registered
  • CAS Latency: CL9
  • Rank: 2Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC Registered memory detects and corrects errors, preventing data corruption and system instability.
  • Improved System Reliability: Designed for continuous operation in server and workstation environments.
  • Increased Performance: Provides fast data access and transfer rates for demanding applications.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • High Capacity: 4GB of memory provides sufficient space for running multiple applications and handling large datasets.

Additional Details

This module operates at 1.5V, adhering to JEDEC standards for DDR3 memory. The ECC Registered feature is critical for applications where data accuracy is paramount. The 240-pin DIMM form factor ensures compatibility with standard server and workstation memory slots. Before purchasing, it's essential to verify that the target system supports DDR3 ECC Registered memory and the specific memory timings for optimal performance. The 2Rx8 rank can affect compatibility with certain systems, so it is important to check motherboard specifications.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess