EN
  • EN
  • DE

LTC1518IS#TRPBF

Part No LTC1518IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features 0/4 Receiver - RS422, RS485 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879094-LTC1518IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1518IS#TRPBF CAD Model

Description

The LTC1518IS#TRPBF is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product is designed to meet the rigorous demands of industrial, medical, and communication applications where accuracy and reliability are paramount.

Key Features

  • High Resolution: The LTC1518IS#TRPBF boasts a resolution of 18-bits, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of capturing rapid signal changes, making it ideal for high-frequency applications.
  • Low Power Consumption: Engineered for efficiency, it offers low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Integrated Features: The device includes a range of integrated features such as a voltage reference and a sample-and-hold circuit, simplifying the design and reducing external component count.
  • Interface Compatibility: It features a user-friendly digital interface, which is compatible with various microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The LTC1518IS#TRPBF is versatile and can be employed in a wide array of applications. Some of the typical applications include:

  • High-precision data acquisition systems
  • Medical imaging equipment
  • Industrial process control
  • Instrumentation
  • Communications systems

Product Specifications

Parameter Value
Resolution 18-bits
Sampling Rate Varies based on application
Power Consumption Low
Interface Digital, compatible with various systems
Package Surface Mount

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC1518IS#TRPBF is manufactured under stringent quality controls to ensure it meets the high standards expected by industry professionals. Its robust design ensures reliable performance even in challenging environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess