EN
  • EN
  • DE

LTC1479CG#TRPBF

Part No LTC1479CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT PWR MGMT MULT-CHEM 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Power Management IC Multi-Chemistry 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 36-SSOP (0.209", 5.30mm Width)
Case / Package 36-SSOP
Family Name LTC1479
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879088-LTC1479CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1479CG#TRPBF CAD Model

Description

Product Overview: LTC1479CG#TRPBF

The LTC1479CG#TRPBF is a high-performance power management IC from Analog Devices Inc., designed to cater to the demanding needs of complex electronic systems. This advanced component is engineered to provide efficient power control and distribution, making it an ideal choice for a wide range of applications, including portable devices, computers, and industrial equipment.

Key Features

  • PowerPath Controller: The LTC1479CG#TRPBF features an intelligent PowerPath controller that seamlessly manages the distribution of power between multiple sources, ensuring optimal system performance and battery longevity.
  • Dual Battery System Support: It supports systems with dual battery configurations, allowing for automatic switching between batteries to maintain continuous operation.
  • High Efficiency: The device is designed for high-efficiency power conversion, which helps to minimize power loss and heat generation, thereby enhancing the overall system reliability and battery life.
  • Low Quiescent Current: With its low quiescent current, the LTC1479CG#TRPBF ensures minimal power drain when the system is in standby mode, making it suitable for battery-powered applications where energy conservation is critical.

Technical Specifications

  • Package: The component comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: It operates reliably over an industrial temperature range, ensuring consistent performance even in challenging environmental conditions.
  • Voltage Range: The LTC1479CG#TRPBF is designed to handle a broad range of input voltages, accommodating various power sources and system requirements.

Applications

The versatility of the LTC1479CG#TRPBF makes it suitable for numerous applications. It is particularly beneficial in portable electronic devices where efficient power management is essential, such as laptops, smartphones, and tablets. Additionally, it can be utilized in uninterruptible power supplies (UPS), medical devices, and any other systems that require reliable and efficient power distribution and management.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1479CG#TRPBF is no exception. This product is built to meet the highest industry standards, ensuring that it delivers consistent performance and longevity, even under the most demanding conditions. With the LTC1479CG#TRPBF, designers and engineers can confidently implement a power management solution that won't compromise on efficiency or reliability.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1165 $78.2330
4+ $32.0956 $128.3824
5+ $31.0926 $155.4630
7+ $30.0896 $210.6272
9+ $29.0866 $261.7794
12+ $26.0777 $312.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess