The SN75LVDT386DGGR is a high-performance, low-voltage differential signaling (LVDS) receiver designed and manufactured by Texas Instruments. This device is part of the LVDT family, known for its robustness and reliability in transferring digital signals over a differential pair. The SN75LVDT386DGGR is ideal for applications requiring high-speed data transmission with minimal electromagnetic interference (EMI) and reduced power consumption.
Key Features
- High Data Rates: Supports data rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
- Low Voltage Operation: Operates at a supply voltage range of 3.3V, which helps in reducing overall power consumption.
- Differential Inputs: Comes with differential inputs that are compatible with LVDS standards, providing improved noise immunity and signal integrity.
- Fail-Safe Feature: Includes a fail-safe feature that ensures a high output level when inputs are shorted or open.
- Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout and reduces signal crosstalk.
- Power-Down Mode: Features a power-down mode that significantly reduces current consumption when the device is not in active use.
Applications
The SN75LVDT386DGGR is versatile and can be used in a wide range of applications, including:
- High-speed data communications
- Networking equipment and switches
- Computer peripherals and motherboards
- Industrial control and automation systems
- Telecommunications infrastructure
Package and Quality
This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, designated by the DGGR suffix in its part number. The SN75LVDT386DGGR is designed with Texas Instruments' commitment to quality and reliability, ensuring a high-performing solution for critical data transmission needs.
For more detailed information, specifications, and support documents, please visit the Texas Instruments official website or contact their customer support team.