EN
  • EN
  • DE

LTC1387ISW#TRPBF

Part No LTC1387ISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 2/2 Transceiver Half Multiprotocol 20-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC1387
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , LTC1387ISW#TRPBF-ND, 505-LTC1387ISW#TRPBFDKR, -2735-LTC1387ISW#TRPBFCT, 505-LTC1387ISW#TRPBFCT, 505-LTC1387ISW#TRPBFTR, -2735-LTC1387ISW#TRPBFDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879053-LTC1387ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1387ISW#TRPBF CAD Model

Description

Product Overview: LTC1387ISW#TRPBF by Analog Devices Inc.

The LTC1387ISW#TRPBF is a versatile and robust interface IC from Analog Devices Inc., designed to cater to the demanding requirements of multi-protocol data communication. This integrated circuit is engineered to provide seamless translation between different signal standards, making it an essential component for systems that require interfacing between RS232 and RS485/RS422 protocols.

Key Features

  • Multi-Protocol Support: The LTC1387ISW#TRPBF is capable of operating as either an RS232 transceiver or an RS485/RS422 transceiver, offering flexibility in application design.
  • High-Speed Operation: With its ability to support data rates up to 2.5Mbps, this IC is suitable for high-speed data communication applications that require fast and reliable data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply current, making it ideal for power-sensitive applications.
  • Automatic Power Saving: The innovative Auto-Power-Save feature reduces power consumption when the transceiver is inactive, further enhancing its energy efficiency.
  • Enhanced ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, safeguarding the IC from potential damage due to static electricity.
  • Wide Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, the LTC1387ISW#TRPBF is suitable for use in harsh environmental conditions.

Applications

The LTC1387ISW#TRPBF is an ideal choice for a broad range of applications that require reliable data communication across different interface standards. Its primary applications include:

  • Industrial control systems
  • Networked devices in automation
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Automotive diagnostics and telematics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1387ISW#TRPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. The device is available in a 16-pin wide-body SOIC package, which provides a compact footprint while allowing for adequate thermal performance and ease of integration into various system designs.

With its combination of high-speed operation, multi-protocol capability, and robust design, the LTC1387ISW#TRPBF from Analog Devices Inc. is a top-tier solution for designers looking to bridge the gap between RS232 and RS485/RS422 communication standards.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5148 $61.5444
6+ $19.1912 $115.1472
9+ $18.5295 $166.7655
12+ $17.2059 $206.4708
16+ $16.5442 $264.7072
19+ $15.8824 $301.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess