EN
  • EN
  • DE

S29NS016J0LBJW000E

Part No S29NS016J0LBJW000E
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186305-S29NS016J0LBJW000E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29NS016J0LBJW000E CAD Model

Description

The S29NS016J0LBJW000E is a NOR flash memory device from Spansion (now Cypress Semiconductor, and later Infineon Technologies). It is a 16-megabit (16Mb or 2MB) memory chip designed for embedded systems where non-volatile storage is required for code and data. NOR flash memory is characterized by its ability to allow fast, random access for read operations, enabling code execution directly from the flash memory.

Applications

  • Embedded systems: Firmware storage and execution
  • Microcontroller/microprocessor code storage
  • Data storage for portable devices
  • Boot memory for various electronic devices
  • Industrial control and automation systems

Features

  • 16Mb (2MB) Capacity: Provides adequate storage for code and application data.
  • NOR Flash Technology: Enables fast random access reads for direct code execution.
  • High-Speed Performance: Offers relatively quick read and write operations.
  • Low Power Consumption: Designed for efficient use of power, especially important in battery-operated systems.
  • Sector Erase Capability: Allows selective erasure of memory blocks.

Benefits

  • Enables Fast Boot Times: Facilitates quick startup of embedded systems.
  • Long-Term Data Retention: Ensures data is preserved even when power is off.
  • System Update Flexibility: In-system programming (ISP) enables firmware updates in the field.
  • Energy Efficient: Low power consumption helps extend battery life.
  • Reliable Operation: Robust design ensures data integrity and device longevity.

Additional Details

The S29NS016J0LBJW000E typically operates at 3.0V. It uses a parallel interface for communication with the host system. Important specifications include read access time, program and erase times, and endurance ratings (number of program/erase cycles). The package type (e.g., TSOP) and operating temperature range also are key for proper implementation. Always consult the official datasheet from Cypress/Infineon for detailed electrical characteristics, timing diagrams, and application recommendations to ensure correct and optimal operation in the target application. The datasheet includes information regarding the device's command set, specific timing parameters for read, write, and erase operations, and guidelines for optimizing performance in particular applications. It is well-suited for use in embedded systems requiring reliable, non-volatile memory with fast read access for code execution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess