EN
  • EN
  • DE

LT8911EX

Part No LT8911EX
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005868-LT8911EX
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8911EX CAD Model

Description

The LT8911EX is a high-performance, versatile display interface chip from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to cater to the needs of modern display applications, offering a robust solution for transferring video data with high fidelity and minimal signal degradation.

Key Features

  • High-Resolution Support: The LT8911EX is capable of handling high-resolution video streams, making it an ideal choice for applications requiring detailed visual output, such as advanced computer monitors, high-definition televisions, and digital signage.
  • Advanced Interface Options: With a variety of interface standards supported, including MIPI-DSI, the device can easily integrate with a wide range of processors and controllers, ensuring compatibility and ease of design for system integrators.
  • Low Power Consumption: Designed with power efficiency in mind, the LT8911EX helps to minimize energy usage, which is critical for portable and battery-powered devices.
  • Robust Performance: Analog Devices Inc. is known for its commitment to quality, and the LT8911EX is no exception. It delivers consistent performance even in demanding conditions, ensuring reliability for mission-critical applications.

Applications

The LT8911EX is versatile and can be used in a variety of display-related applications. Its high-speed capabilities make it suitable for:

  • Smartphones and Tablets
  • Laptop and Desktop Monitors
  • Automotive Infotainment Systems
  • Industrial Displays
  • Medical Imaging Devices

Technical Specifications

Some of the technical specifications of the LT8911EX include:

  • Support for multiple video formats and resolutions
  • High-speed data transmission capabilities
  • Low electromagnetic interference (EMI) for clearer signal quality
  • Compact form factor for space-constrained applications

With its combination of features, the LT8911EX from Analog Devices Inc. stands out as a superior choice for developers and manufacturers seeking a reliable and efficient display interface solution.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $2.0172 $58.4988
62+ $1.8870 $116.9940
96+ $1.8219 $174.9024
137+ $1.6918 $231.7766
178+ $1.6267 $289.5526
222+ $1.5617 $346.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,046 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess