EN
  • EN
  • DE

LT6703IDC-3#TRMPBF

Part No LT6703IDC-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Single 18V Automotive 3-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Hysteresis 11.5 mV
Input Bias Current 10 nA
Max Input Current 10 nA
Maximum Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.4 V
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape & Reel (TR)
Propagation Delay 29 µs
Quiescent Current 15 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Type General Purpose
Win Source Part Number 1001395-LT6703IDC-3#TRMPBF
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6703IDC-3#TRMPBF CAD Model

Description

Analog Devices Inc.'s LT6703IDC-3#TRMPBF - Voltage Comparator with Reference

The LT6703IDC-3#TRMPBF is a compact, low power, micropower voltage comparator with an integrated reference, brought to you by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This device is designed for precision voltage monitoring and control in a wide range of applications including portable electronics, power supplies, and industrial systems.

Key Features

  • Integrated Voltage Reference: The LT6703IDC-3#TRMPBF includes a precise 400mV reference voltage, which simplifies the design by eliminating the need for an external reference in many applications.
  • Low Power Consumption: This device is optimized for battery-powered systems, featuring a typical quiescent current of just 6.5μA, which helps to extend battery life.
  • Operating Voltage Range: It operates over a wide supply voltage range from 1.4V to 18V, allowing for flexible usage in various circuit configurations.
  • Output Stage: The comparator provides a rail-to-rail output stage that can sink or source current, making it versatile for interfacing with other logic levels.
  • Temperature Range: The device is specified for operation from -40°C to 125°C, suitable for industrial and automotive applications that require reliable performance over a broad temperature range.

Applications

The LT6703IDC-3#TRMPBF is ideal for a range of applications, including:

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Portable instrumentation
  • Automotive electronics
  • Power supply control

Reliability and Packaging

Encased in a compact 5-lead ThinSOT package, the LT6703IDC-3#TRMPBF is designed to meet the space constraints of modern electronic devices. The device is also available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated assembly processes, ensuring efficiency and reliability in mass production.

With its combination of low power operation, integrated voltage reference, and robust temperature performance, the LT6703IDC-3#TRMPBF from Analog Devices Inc. is an exemplary solution for designers looking to enhance system reliability and performance while minimizing power consumption.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9690 $55.7520
18+ $5.7181 $102.9258
28+ $5.5394 $155.1032
38+ $5.3608 $203.7104
49+ $5.1821 $253.9229
65+ $4.6460 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess