EN
  • EN
  • DE

RT9161-20CX

Part No RT9161-20CX
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description SOT-89; 300mA low dropout linea
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089198-RT9161-20CX
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9161-20CX CAD Model

Description

The RT9161-20CX is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to provide a stable and regulated 2.0V output voltage from a higher input voltage. The LDO architecture ensures efficient regulation, even when the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller Power: Providing a stable 2.0V supply for microcontrollers and processors.
  • Memory Power: Regulating voltage for memory devices that require a 2.0V supply.
  • Sensor Power: Powering sensors and data acquisition circuits that operate at 2.0V.
  • Low-Voltage Logic: Supplying power to low-voltage logic circuits.
  • Portable Devices: Regulating voltage in battery-powered devices, such as smartphones and tablets.

Features:

  • Fixed 2.0V Output Voltage: Provides a precisely regulated 2.0V output.
  • Low Dropout Voltage: Ensures efficient regulation with minimal voltage drop.
  • High Output Accuracy: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Small Package: Enables space-saving designs.

Benefits:

  • Simplified Design: Fixed output voltage and stable operation with ceramic capacitors simplify board layout and reduce design complexity.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Power Consumption: Low quiescent current and low dropout voltage minimize energy waste.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.
  • Stable and Accurate Voltage Regulation: Improves system performance by providing a stable and regulated 2.0V supply.

Additional Details:

The RT9161-20CX uses internal compensation to maintain stability with ceramic output capacitors. The specific input voltage range, output current capability, and other specifications are detailed in the datasheet. The CX suffix likely represents a specific package type or production code. It is designed to operate with a minimal number of external components. Refer to the datasheet for comprehensive specifications and application guidance.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess