EN
  • EN
  • DE

LT6703HVHS5-2#TRPBF

Part No LT6703HVHS5-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Comparator General Purpose Open Collector TSOT-23-5
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT6703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878943-LT6703HVHS5-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6703HVHS5-2#TRPBF CAD Model

Description

Analog Devices Inc. LT6703HVHS5-2#TRPBF Overview

The LT6703HVHS5-2#TRPBF is a high-performance, low-power comparator with an integrated reference from Analog Devices Inc. This precision device is designed for a wide array of applications that require a reliable voltage comparison function, including industrial, automotive, and consumer electronics. The LT6703HVHS5-2#TRPBF operates with a supply voltage range of 2.5V to 36V or ±1.25V to ±18V, making it versatile for both low and high voltage systems.

Key Features

  • Integrated Reference: The LT6703HVHS5-2#TRPBF includes a precise 400mV reference voltage, which is ideal for threshold detection and accurate voltage monitoring without the need for external components.
  • High Voltage Capability: With the ability to handle up to 36V, the device is well-suited for high voltage applications, providing a flexible solution for a variety of system designs.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a quiescent current of only 6.5µA, which helps to conserve battery life in portable devices.
  • Over-The-Top® Input Range: The comparator's input voltage range extends from the negative supply all the way to 44V above the negative supply, providing enhanced flexibility in monitoring voltages above the supply rail.
  • Robust Output Stage: The output stage can drive loads up to 5mA, facilitating direct interface with a variety of loads, including optoisolators and LEDs.
  • Temperature Range: The device is operational over a temperature range of -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The LT6703HVHS5-2#TRPBF's combination of high voltage capability, low power consumption, and precision makes it an excellent choice for applications such as:

  • Battery Monitoring
  • Threshold Detectors and Window Comparators
  • Power Supply Control
  • Automotive Electronics
  • Portable Equipment
  • System Monitoring and Protection

With its small footprint in a 5-lead TSOT-23 package, the LT6703HVHS5-2#TRPBF is optimized for space-constrained applications, offering a compact and efficient solution for voltage comparison tasks.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess