EN
  • EN
  • DE

ADV7623BSTZ-P

Part No ADV7623BSTZ-P
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 144LQFP / HDMI Interface 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series Xpressview™
Package Tray
Product Status Active
Applications HDMI
Voltage - Supply 5V
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Mounting Type Surface Mount
Base Product Number ADV7623
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45050-ADV7623BSTZ-P
Ultra Librarian 3D Model Ultra Librarian ADV7623BSTZ-P CAD Model

Description

Product Overview: ADV7623BSTZ-P from Analog Devices Inc.

The ADV7623BSTZ-P is a high-performance HDMI (High-Definition Multimedia Interface) transceiver component manufactured by Analog Devices Inc. This advanced product is designed to cater to the needs of high-definition audio and video signal processing in consumer electronics such as home theater systems, professional AV systems, and digital signage solutions.

Encased in an LQFP (Low Profile Quad Flat Package), the ADV7623BSTZ-P offers a compact solution for HDMI interface design. It supports a wide range of video resolutions, including standard definition, high definition, and even 4K video, ensuring compatibility with the latest visual content and display technologies. The integrated circuit is capable of handling both HDMI 1.4b inputs and outputs, which includes support for 3D video formats and an audio return channel (ARC), enhancing the user experience by simplifying the cable requirements for audio and video signal transmission.

One of the standout features of the ADV7623BSTZ-P is its built-in HDCP (High-bandwidth Digital Content Protection) support, which is essential for the secure transmission of copyrighted digital content. This allows devices equipped with the ADV7623BSTZ-P to comply with the latest digital rights management protocols, ensuring that high-value digital media can be safely and legally distributed and viewed.

The ADV7623BSTZ-P also includes a range of advanced digital audio capabilities, supporting multiple audio formats such as Dolby TrueHD and DTS-HD Master Audio, which are crucial for delivering high-fidelity sound to accompany high-definition video. This makes the product an ideal choice for applications that require both excellent video and state-of-the-art audio performance.

In addition to its multimedia capabilities, the ADV7623BSTZ-P is designed for ease of integration into system designs, with features such as an I2C control interface for programmability and customization. Its low power consumption and advanced power management features make it an energy-efficient choice for modern electronic devices.

Overall, the ADV7623BSTZ-P from Analog Devices Inc. represents a sophisticated solution for designers looking to incorporate high-quality HDMI connectivity into their products, ensuring that they can deliver the best possible audio-visual experience to end-users.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess