EN
  • EN
  • DE

LT6700CDCB-1#TRMPBF

Part No LT6700CDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN / Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 16µA
Propagation Delay (Max) 29µs
Hysteresis 6.5mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 6-DFN (2x3)
Base Product Number LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6700CDCB-1#TRMPBFDKR,LT6700CDCB-1#TRMPBFCT,-2735-LT6700CDCB-1#TRMPBFDKR,LT6700CDCB-1#TRMPBF-ND,-2735-LT6700CDCB-1#TRMPBFCT,LT6700CDCB-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1171268-LT6700CDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700CDCB-1#TRMPBF CAD Model

Description

Product Overview

The LT6700CDCB-1#TRMPBF is a low power, voltage comparator manufactured by Analog Devices Inc. This high-performance device is designed for precision voltage monitoring and differential comparison tasks in various electronic applications. Its compact size and low power consumption make it an ideal choice for portable and battery-powered devices.

Key Features

  • Dual Comparators: This device includes two independent voltage comparators, providing flexibility in monitoring two separate voltage levels or comparing a signal against two threshold voltages.
  • Low Operating Voltage: The LT6700CDCB-1#TRMPBF operates from a supply voltage range of 1.4V to 18V, accommodating a wide array of power sources and ensuring compatibility with both low-voltage and standard systems.
  • Low Current Consumption: With a quiescent current of just 6.5µA per comparator at 5V, this product is optimized for power-sensitive applications, helping to extend battery life and reduce system power requirements.
  • Internal Voltage References: Integrated precision voltage references of 400mV and 400mV with a tight 1.5% accuracy over temperature eliminate the need for external components and simplify circuit design.
  • Fast Response Time: The device boasts a fast propagation delay, ensuring quick response times in applications where timing is critical.
  • Robust Output Stage: The output stage can directly drive loads, and it is designed to sink or source up to 4mA, providing versatility in interfacing with other circuit elements.
  • Operating Temperature Range: The LT6700CDCB-1#TRMPBF is specified for operation from -40°C to 85°C, making it suitable for use in a wide range of environmental conditions.
  • Packaging: Supplied in a 6-lead ThinSOT package, the device is compact and suitable for space-constrained applications.

Applications

The LT6700CDCB-1#TRMPBF is well-suited for a variety of applications, including but not limited to:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors
  • Portable Instrumentation
  • System Monitoring

With its precision, low power, and dual comparator design, the LT6700CDCB-1#TRMPBF from Analog Devices Inc. is a versatile component that enhances the reliability and efficiency of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess