EN
  • EN
  • DE

LT6658BIMSE-3#TRPBF

Part No LT6658BIMSE-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.1% 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.1% 20 mA 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT6658
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878936-LT6658BIMSE-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6658BIMSE-3#TRPBF CAD Model

Description

Product Overview: LT6658BIMSE-3#TRPBF from Analog Devices Inc.

The LT6658BIMSE-3#TRPBF is a high-precision, dual-output reference voltage source that combines the performance of a precision voltage reference with the versatility of a voltage regulator. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this device is designed to cater to a wide range of applications requiring accurate voltage references such as industrial, automotive, and communication systems.

Key Features

  • Precision Voltage: The LT6658BIMSE-3#TRPBF offers a precise 3V output, with an initial accuracy of ±0.05% and low drift over temperature, ensuring stable performance in critical applications.
  • Dual-Output: This device features two outputs that are accurately matched and tracked, providing the ability to drive both reference and supply rails with a single device.
  • High Output Drive: Capable of sourcing up to 50mA and sinking up to 20mA, the LT6658BIMSE-3#TRPBF can handle significant load variations, making it an excellent choice for driving power-hungry circuits.
  • Low Noise: With a low noise specification, the product ensures clean and stable voltages, critical for high-performance analog circuits and precision measurements.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for both commercial and industrial environments.

Applications

  • High Precision Data Converters
  • Portable and Battery-Powered Equipment
  • Medical and Test Equipment
  • Automotive Electronics
  • Power Supply Control

Package and Reliability

The LT6658BIMSE-3#TRPBF comes in a compact, thermally efficient 10-lead MSOP package, which is ideal for space-constrained applications. It is also offered in a tape and reel package, denoted by the 'TRPBF' suffix, suitable for automated manufacturing processes. The device is rigorously tested to meet Analog Devices Inc.'s high standards for reliability and performance, ensuring that it meets the requirements of the most demanding systems.

With its combination of precision, versatility, and robustness, the LT6658BIMSE-3#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and stability of their power management systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess