EN
  • EN
  • DE

LT6658AHMSE-3#PBF

Part No LT6658AHMSE-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP  /  Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.05% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6658AHMSE-3#PBF
Standard Package 37
Win Source Part Number 1183351-LT6658AHMSE-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658AHMSE-3#PBF CAD Model

Description

Analog Devices Inc. LT6658AHMSE-3#PBF Precision Voltage Reference

The LT6658AHMSE-3#PBF is a high-performance, precision voltage reference from Analog Devices Inc., designed to offer both accuracy and versatility for a wide range of applications. This device integrates a fully specified, low noise, and high precision reference with a linear regulator to provide a high-accuracy output voltage. The LT6658AHMSE-3#PBF is particularly suitable for high-end instrumentation, data conversion systems, and precision power supplies where stability and low noise are critical.

This precision voltage reference features a fixed output voltage of 3.0V and is housed in a compact MSOP-12 package, making it suitable for space-constrained applications. The LT6658AHMSE-3#PBF boasts an impressive temperature coefficient, ensuring minimal voltage deviation over a wide temperature range, which is essential for applications requiring consistent performance regardless of environmental conditions.

One of the key features of the LT6658AHMSE-3#PBF is its low output noise, which is crucial for sensitive electronic systems where noise can significantly affect accuracy and performance. Additionally, the device provides excellent line and load regulation, further enhancing its stability and reliability. The voltage reference also offers a high output current capability, allowing it to drive capacitive loads and function as a high-performance regulator in a variety of circuits.

The LT6658AHMSE-3#PBF is equipped with multiple layers of protection, including reverse battery protection, reverse current protection, and overcurrent protection, safeguarding the device and the connected components from potential damage due to abnormal operating conditions. This makes the LT6658AHMSE-3#PBF an ideal choice for robust and durable designs.

With its combination of high accuracy, low noise, and excellent thermal stability, the LT6658AHMSE-3#PBF from Analog Devices Inc. is a top-tier solution for designers looking to enhance the performance of their precision circuits. Its advanced features and protections ensure that it not only meets but exceeds the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess