EN
  • EN
  • DE

LT6656BCS6-2.5#TRMPBF

Part No LT6656BCS6-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 5 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 80µVrms
Voltage - Input 3V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6656BCS6-2.5#TRMPBFCT,LT6656BCS625TRMPBF,LT6656BCS6-2.5#TRMPBFDKR,-2735-LT6656BCS6-2.5#TRMPBFCT,LT6656BCS6-2.5#TRMPBFTR,-2735-LT6656BCS6-2.5#TRMPBFDKR
Standard Package 500
Win Source Part Number 1030575-LT6656BCS6-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656BCS6-2.5#TRMPBF CAD Model

Description

Product Overview: LT6656BCS6-2.5#TRMPBF

The LT6656BCS6-2.5#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed to maintain stability and accuracy over a wide range of operating conditions. This product is part of Analog Devices' extensive line of voltage references, offering a fixed 2.5V output with an initial accuracy of 0.05% and low temperature drift, making it an ideal choice for precision applications.

Key Features

  • High Accuracy: The LT6656BCS6-2.5#TRMPBF is designed for applications requiring a high degree of precision, featuring an initial accuracy of 0.05%.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, this voltage reference maintains its accuracy across a broad temperature range.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance over time.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered devices and systems with limited headroom.
  • Wide Operating Range: The LT6656BCS6-2.5#TRMPBF can function over a wide supply voltage range, accommodating various application requirements.
  • Small Package: Housed in a compact SOT-23 package, it is ideal for space-constrained applications.

Applications

The LT6656BCS6-2.5#TRMPBF is versatile and can be used in various applications where precision voltage is crucial. Some of the typical applications include:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Industrial Controls
  • Precision Regulators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6656BCS6-2.5#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring robust performance in even the most demanding environments. The product is available in a tape and reel package, denoted by the 'TR' in the part number, which facilitates automated assembly processes, making it a convenient choice for mass production.

Conclusion

The LT6656BCS6-2.5#TRMPBF from Analog Devices Inc. is a reliable and precise voltage reference that offers stability, accuracy, and ease of integration, making it an excellent choice for engineers and designers working on high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1226 $54.7356
14+ $7.4852 $104.7928
21+ $7.2513 $152.2773
29+ $7.0174 $203.5046
37+ $6.7835 $250.9895
50+ $6.0817 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess