EN
  • EN
  • DE

LT6656AIS6-3#TRMPBF

Part No LT6656AIS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.05% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6656AIS6-3#TRMPBF-ND, LT6656AIS6-3#TRMPBFCT, LT6656AIS6-3#TRMPBFTR, LT6656AIS6-3#TRMPBFDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924309-LT6656AIS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-3#TRMPBF CAD Model

Description

The LT6656AIS6-3#TRMPBF is a high-precision, low-drift, and low-power voltage reference IC from Analog Devices Inc. Designed to maintain stability and accuracy over a wide range of environmental conditions, this voltage reference is an ideal choice for high-performance applications that require a reliable voltage standard.

Key Features:

  • Output Voltage: The device provides a fixed 3V output, which is precision-trimmed at the factory to ensure high accuracy.
  • Low Drift: Exhibiting a low temperature coefficient, the LT6656AIS6-3#TRMPBF ensures minimal deviation in output voltage over temperature variations, making it suitable for precision applications.
  • High Accuracy: With an initial accuracy specification, this voltage reference maintains tight tolerances, ensuring reliable performance in critical systems.
  • Low Power: The device operates with a low quiescent current, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Package: Encased in a small SOT-23 package, the LT6656AIS6-3#TRMPBF is designed for space-constrained applications.
  • Long-Term Stability: It offers excellent long-term stability, a vital characteristic for maintaining system calibration over time.
  • Supply Range: The device is operational over a wide supply voltage range, providing design flexibility across various applications.
  • Industrial Temperature Range: Rated for operation across the industrial temperature range, it can withstand harsh operating conditions.

Applications:

The LT6656AIS6-3#TRMPBF is versatile and can be integrated into a multitude of applications, including but not limited to:

  • Data acquisition systems
  • High-precision instrumentation
  • Automotive electronics
  • Portable medical devices
  • Industrial control systems

With its robust design and high precision, the LT6656AIS6-3#TRMPBF from Analog Devices Inc. is an exceptional choice for engineers and designers looking for a stable voltage reference to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8286 $51.3144
10+ $10.5260 $105.2600
15+ $10.1971 $152.9565
21+ $9.8682 $207.2322
27+ $9.5392 $257.5584
36+ $8.5524 $307.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess